ARRA, Inc. Coupler 5955-60

Description
The 5955-60 is a used coupler from ARRA. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Frequency range: 4.0-8.0 GHz Attenuation Range: 60 dB Attenuation vs Frequency: 1.25 dB RF Power (Average): 1W Form Factor: 0-2366 Insertion Loss(max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum; Connectors MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 5955-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.
Description
The 5955-60 is a used coupler from ARRA. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Frequency range: 4.0-8.0 GHz Attenuation Range: 60 dB Attenuation vs Frequency: 1.25 dB RF Power (Average): 1W Form Factor: 0-2366 Insertion Loss(max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum; Connectors MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 5955-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

Suppliers

Company
Product
Description
Supplier Links
Coupler 5955-60
The 5955-60 is a used coupler from ARRA. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few. Additional Features: Frequency range: 4.0-8.0 GHz Attenuation Range: 60 dB Attenuation vs Frequency: 1.25 dB RF Power (Average): 1W Form Factor: 0-2366 Insertion Loss(max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum; Connectors MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 5955-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

The 5955-60 is a used coupler from ARRA. An electronic test equipment coupler is useful for reflectometer applications, attenuation measurements, power measurements, microwave measurements, network analysis, and source leveling, to name a few.

Additional Features:

  • Frequency range: 4.0-8.0 GHz
  • Attenuation Range: 60 dB
  • Attenuation vs Frequency: 1.25 dB
  • RF Power (Average): 1W
  • Form Factor: 0-2366
  • Insertion Loss(max): 1.5 dB (Main Line); 6.0 dB (Secondary)
  • Connectors: SMA or Type N Female
  • VSWR (max): 1.5 after first 4 dB
  • Dial Specifications: Direct reading in 1 dB increments
  • Phase Shift: 6° typical
  • Material: Body: Aluminum; Connectors MIL-C-39012
  • Finish: ARRA Blue per MIL-C-22750

The ARRA 5955-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications.

As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Couplers
Product Number 5955-60
Product Name Coupler
Unlock Full Specs
to access all available technical data

Similar Products

RF Directional Coupler - 1761-FPC06302-TTR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 4-SMD, No Lead
Frequency Range 8000.00 to 12000.00 MHz
View Details
Directional Couplers - CWM-6M-11G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 4000.00 to 18000.00 MHz
View Details
Directional Coupler - 5o55180440 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 500.00 to 3000.00 MHz
Power 300.00 watts
View Details
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers