ARRA, Inc. Step Attenuator 3-4952-60

Description
The 3-4952-60 is a 2.4 GHz step attenuator from ARRA. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuation Range: 60 dB Attenuation vs Frequency (±dB): 1.00 RF Power (Average W): 15 Form Factor: 0-660 Insertion Loss (max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum Connectors: MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 3-4952-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.
Description
The 3-4952-60 is a 2.4 GHz step attenuator from ARRA. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuation Range: 60 dB Attenuation vs Frequency (±dB): 1.00 RF Power (Average W): 15 Form Factor: 0-660 Insertion Loss (max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum Connectors: MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 3-4952-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

Suppliers

Company
Product
Description
Supplier Links
Step Attenuator - 3-4952-60 - ValueTronics International, Inc.
Elgin, IL, USA
Step Attenuator
3-4952-60
Step Attenuator 3-4952-60
The 3-4952-60 is a 2.4 GHz step attenuator from ARRA. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Attenuation Range: 60 dB Attenuation vs Frequency (±dB): 1.00 RF Power (Average W): 15 Form Factor: 0-660 Insertion Loss (max): 1.5 dB (Main Line); 6.0 dB (Secondary) Connectors: SMA or Type N Female VSWR (max): 1.5 after first 4 dB Dial Specifications: Direct reading in 1 dB increments Phase Shift: 6° typical Material: Body: Aluminum Connectors: MIL-C-39012 Finish: ARRA Blue per MIL-C-22750 The ARRA 3-4952-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications. As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

The 3-4952-60 is a 2.4 GHz step attenuator from ARRA. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Attenuation Range: 60 dB
  • Attenuation vs Frequency (±dB): 1.00
  • RF Power (Average W): 15
  • Form Factor: 0-660
  • Insertion Loss (max): 1.5 dB (Main Line); 6.0 dB (Secondary)
  • Connectors: SMA or Type N Female
  • VSWR (max): 1.5 after first 4 dB
  • Dial Specifications: Direct reading in 1 dB increments
  • Phase Shift: 6° typical
  • Material: Body: Aluminum
  • Connectors: MIL-C-39012
  • Finish: ARRA Blue per MIL-C-22750

The ARRA 3-4952-60 Variable Directional Couplers are ideal for applications requiring large dynamic attenuated output from the secondary line with minimum main line loss. These units are particularly useful in amplitude monitoring loops, AGC loops and mixer applications.

As in all directional couplers, the main line is isolated from the attenuated secondary line. This type of device can withstand extremely high power levels and may be utilized as a high power continuously variable attenuator with the appropriate termination on the main line output.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category RF Attenuators
Product Number 3-4952-60
Product Name Step Attenuator
Attenuator Type Step Attenuator
Unlock Full Specs
to access all available technical data

Similar Products

ATN00-0040PSM, 0dB DC-40GHz MMIC Attenuator - ATN00-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
Jitter Attenuators - SI5327D-C-GM - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 0.2430 GHz
Package Type QFN36
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details