Mini-Circuits Attenuators BW-S0.5W2+

Description
FXD ATTEN / SMA / 0.5DB 2WROHS
Request a Quote Datasheet
Description
FXD ATTEN / SMA / 0.5DB 2WROHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-BW-S0.5W2+-ND - DigiKey
Thief River Falls, MN, United States
FXD ATTEN / SMA / 0.5DB 2WROHS

FXD ATTEN / SMA / 0.5DB 2WROHS

Buy Now Datasheet
Attenuators - BW-S0.5W2+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
BW-S0.5W2+
Attenuators BW-S0.5W2+
RF Attenuators 0.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

RF Attenuators 0.5dB 0 Hz ~ 18 GHz 50 Ohms 2W SMA In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-BW-S0.5W2+-ND BW-S0.5W2+
Product Name Attenuators Attenuators
Attenuation 0.5000 dB 0.5000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 25W 18GHz N - UIYCA50AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.35 :1
View Details
Loads, Terminations and Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details
Attenuators - 3157-BW-N12W5+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details