Check valve type 561 PVC-U with solvent cement NPT threaded ends, designed for vertical installation and vibration-free operation at high flow velocities. It has a flow-optimized return cone and double guidance, with a minimum sealing capability of 2 m water column. The valve has a compact installation length matching type 546 ball valves. For model 161561110, the nominal diameter is 110 mm, with a 4-inch NPT thread, PN 16 rating, kv-value of 4150 l/min, weight of 8.150 kg, Z-length of 238 mm, L of 301 mm, L2 of 164 mm, and z of 174 mm. Sealing material is EPDM. No spring is included.
Without spring With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161561110 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |