Hammond Manufacturing Company Inc. Electrical - Climate Control - Heaters SHV031149

Description
Features When larger heating capacities or internal forced air circulation is required and space is limited. Compact design to prevent condensation or maintain minimum temperature in enclosures. Fan is included. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Watts - Operating Current (Amps) - Volts - Temperature Maximum with Fan SHV031029 - 100 W 0.89 AC 120 250°F/120°C SHV031039 - 150 W 1.3 AC 120 320°F/160°C SHV031139 - 200 W 1.79 AC 120 250°F/120°C SHV031149 - 300 W 2.62 AC 120 320°F/160°C SHV031159 - 400 W 3.45 AC 120 360°F/180°C Operating Voltage: AC 110 -120 V 50/60 Hz Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Cartridge heater Heating Body: Die cast aluminum Connection: 5 pole terminal for 14 AWG (maximum) G/L1/N1: Heater L2/N2: Fan Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection class: 1 (tested for grounding at 1250 V) Protection: IP44 Approval: UL Recognized Component, cUL Recognized Component,CE
Request a Quote
Description
Features When larger heating capacities or internal forced air circulation is required and space is limited. Compact design to prevent condensation or maintain minimum temperature in enclosures. Fan is included. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Watts - Operating Current (Amps) - Volts - Temperature Maximum with Fan SHV031029 - 100 W 0.89 AC 120 250°F/120°C SHV031039 - 150 W 1.3 AC 120 320°F/160°C SHV031139 - 200 W 1.79 AC 120 250°F/120°C SHV031149 - 300 W 2.62 AC 120 320°F/160°C SHV031159 - 400 W 3.45 AC 120 360°F/180°C Operating Voltage: AC 110 -120 V 50/60 Hz Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Cartridge heater Heating Body: Die cast aluminum Connection: 5 pole terminal for 14 AWG (maximum) G/L1/N1: Heater L2/N2: Fan Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection class: 1 (tested for grounding at 1250 V) Protection: IP44 Approval: UL Recognized Component, cUL Recognized Component,CE
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical - Climate Control - Heaters - SHV031149 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Climate Control - Heaters
SHV031149
Electrical - Climate Control - Heaters SHV031149
Features When larger heating capacities or internal forced air circulation is required and space is limited. Compact design to prevent condensation or maintain minimum temperature in enclosures. Fan is included. Accessories Temperature Controls and Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Part No. - Watts - Operating Current (Amps) - Volts - Temperature Maximum with Fan SHV031029 - 100 W 0.89 AC 120 250°F/120°C SHV031039 - 150 W 1.3 AC 120 320°F/160°C SHV031139 - 200 W 1.79 AC 120 250°F/120°C SHV031149 - 300 W 2.62 AC 120 320°F/160°C SHV031159 - 400 W 3.45 AC 120 360°F/180°C Operating Voltage: AC 110 -120 V 50/60 Hz Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters) Axial Fan: Ball bearing Durability: 30,000 hrs. at 68°F ambient temperature Heating Element: Cartridge heater Heating Body: Die cast aluminum Connection: 5 pole terminal for 14 AWG (maximum) G/L1/N1: Heater L2/N2: Fan Mounting: Easily installed by clip mounting on 35 mm DIN rails (included) Protection class: 1 (tested for grounding at 1250 V) Protection: IP44 Approval: UL Recognized Component, cUL Recognized Component,CE

Features

  • When larger heating capacities or internal forced air circulation is required and space is limited.
  • Compact design to prevent condensation or maintain minimum temperature in enclosures.
  • Fan is included.

Accessories

  • Temperature Controls and Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Part No. - Watts - Operating Current (Amps) - Volts - Temperature Maximum with Fan
SHV031029 - 100 W 0.89 AC 120 250°F/120°C
SHV031039 - 150 W 1.3 AC 120 320°F/160°C
SHV031139 - 200 W 1.79 AC 120 250°F/120°C
SHV031149 - 300 W 2.62 AC 120 320°F/160°C
SHV031159 - 400 W 3.45 AC 120 360°F/180°C
Operating Voltage: AC 110 -120 V 50/60 Hz
Air Flow: 20 CFM (100W, 150W heaters), 63 CFM (200W, 300W, 400W heaters)
Axial Fan: Ball bearing
Durability: 30,000 hrs. at 68°F ambient temperature
Heating Element: Cartridge heater
Heating Body: Die cast aluminum
Connection: 5 pole terminal for 14 AWG (maximum)
G/L1/N1: Heater
L2/N2: Fan
Mounting: Easily installed by clip mounting on 35 mm DIN rails (included)
Protection class: 1 (tested for grounding at 1250 V)
Protection: IP44
Approval: UL Recognized Component, cUL Recognized Component,CE

Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Heaters
Product Number SHV031149
Product Name Electrical - Climate Control - Heaters
Heater Type EnclosureHeater
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Heaters - FLHTF200A230 - Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Heating Capacity 0.17 to 0.20 kW (0.5629 to 0.6824 MBH)
AC Voltage Required 220 to 240 volts
View Details
Electrical - Climate Control - Heaters - SHV031029 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 250 F (121 C)
Heating Capacity 0.10 kW (0.3412 MBH)
View Details
Electrical - Climate Control - Heaters - SHG14001 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
View Details
Electrical - Climate Control - Heaters - SHV031039 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Heater Type EnclosureHeater
Maximum Operating Temperature 320 F (160 C)
Heating Capacity 0.15 kW (0.5118 MBH)
View Details