TL50P -- CABLE TIE STRAP/CLAMP
Arlington Industries, Inc.
Cable Tie Strap/Clamp
TL50P
Description
UV-RATED PLASTIC MATERIAL
SILVER COLOR
22.5 INCH
5 INCH
UL, CSA APPROVAL
25 STANDARD PACKAGE
75 LB LOAD CAPACITY
THE LOOP[TM] BRAND
LOOP SIZE 5 INCH
-
Arlington Industries, Inc.
Datasheet
Description
UV-RATED PLASTIC MATERIAL
SILVER COLOR
22.5 INCH
5 INCH
UL, CSA APPROVAL
25 STANDARD PACKAGE
75 LB LOAD CAPACITY
THE LOOP[TM] BRAND
LOOP SIZE 5 INCH
Datasheet
Suppliers
Cable Tie Strap/Clamp
TL50P
UV-RATED PLASTIC MATERIAL
SILVER COLOR
22.5 INCH
5 INCH
UL, CSA APPROVAL
25 STANDARD PACKAGE
75 LB LOAD CAPACITY
THE LOOP[TM] BRAND
LOOP SIZE 5 INCH
- UV-RATED PLASTIC MATERIAL
- SILVER COLOR
- 22.5 INCH
- 5 INCH
- UL, CSA APPROVAL
- 25 STANDARD PACKAGE
- 75 LB LOAD CAPACITY
- THE LOOP[TM] BRAND
- LOOP SIZE 5 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Cable Ties |
|
Product Number
|
TL50P |
|
Product Name
|
Cable Tie Strap/Clamp |
|
Material
|
UV-Rated Plastic
|
Unlock Full Specs
to access all available technical data
Similar Products
Length
4.5 inch (114 mm)
Operating Temperature
85 C (185 F)
View Details