Arlington Industries, Inc. Cable Tie Strap/Clamp TL25

Description
UV-RATED PLASTIC MATERIAL WHITE COLOR 12.25 INCH 1.5 INCH UL, CSA APPROVAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY THE LOOP[TM] BRAND LOOP SIZE 2-1/2 INCH
Datasheet
Description
UV-RATED PLASTIC MATERIAL WHITE COLOR 12.25 INCH 1.5 INCH UL, CSA APPROVAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY THE LOOP[TM] BRAND LOOP SIZE 2-1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie Strap/Clamp - TL25 - Arlington Industries, Inc.
Scranton, PA, USA
Cable Tie Strap/Clamp
TL25
Cable Tie Strap/Clamp TL25
UV-RATED PLASTIC MATERIAL WHITE COLOR 12.25 INCH 1.5 INCH UL, CSA APPROVAL 50 STANDARD PACKAGE 25 LB LOAD CAPACITY THE LOOP[TM] BRAND LOOP SIZE 2-1/2 INCH
  • UV-RATED PLASTIC MATERIAL
  • WHITE COLOR
  • 12.25 INCH
  • 1.5 INCH
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 25 LB LOAD CAPACITY
  • THE LOOP[TM] BRAND
  • LOOP SIZE 2-1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Cable Ties
Product Number TL25
Product Name Cable Tie Strap/Clamp
Material UV-Rated Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 8.62 inch (219 mm)
View Details
Nylon Cable Tie - 8869 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details