Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL50

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 351-F, UL 514-B, CSA APPROVAL 1.125 INCH DIAMETER 0.23 INCH THICKNESS 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 351-F, UL 514-B, CSA APPROVAL 1.125 INCH DIAMETER 0.23 INCH THICKNESS 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL50 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL50
Rigid/EMT Conduit Locknut SL50
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL 351-F, UL 514-B, CSA APPROVAL 1.125 INCH DIAMETER 0.23 INCH THICKNESS 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE APPLICABLE STANDARD NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL 351-F, UL 514-B, CSA APPROVAL
  • 1.125 INCH DIAMETER
  • 0.23 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL50
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711221 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details