Arlington Industries, Inc. Rigid/EMT Conduit Locknut SL350

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.675 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES PVC MOLDED SEAL
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.675 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES PVC MOLDED SEAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - SL350 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Locknut
SL350
Rigid/EMT Conduit Locknut SL350
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION UL, CSA APPROVAL 4.675 INCH DIAMETER 0.375 INCH THICKNESS 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE INCLUDES PVC MOLDED SEAL
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 4.675 INCH DIAMETER
  • 0.375 INCH THICKNESS
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • INCLUDES PVC MOLDED SEAL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SL350
Product Name Rigid/EMT Conduit Locknut
Fitting Type Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.7874 inch (20 mm)
Material Brass
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details