Arlington Industries, Inc. Armored Cable/Flex Conduit Connector SG380AST

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.145 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.145 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - SG380AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
SG380AST
Armored Cable/Flex Conduit Connector SG380AST
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.145 INCH SADDLE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.405 TO 0.612 INCH CORD SIZE INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE SINGLE CABLE OPENING SADDLEGRIP[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.145 INCH
  • SADDLE INSTALLATION
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.405 TO 0.612 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SADDLEGRIP[R] BRAND
  • APPLICABLE STANDARD NEC 1999 250-97
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number SG380AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details