Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMSC38BL

Description
STRAIGHT, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H KNOCKOUT SIZE 1/2 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
Datasheet
Description
STRAIGHT, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H KNOCKOUT SIZE 1/2 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMSC38BL - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMSC38BL
Liquidtight Flexible Conduit Connector NMSC38BL
STRAIGHT, SCREW-ON TYPE UV RATED PLASTIC MATERIAL NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 100 STANDARD PACKAGE 3/8 INCH TRADE SIZE OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H KNOCKOUT SIZE 1/2 INCH CONNECTION TYPE SCREW-ON COLOR BLACK
  • STRAIGHT, SCREW-ON TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • OVERALL DIMENSION 1.35 INCH W X 1.25 INCH H
  • KNOCKOUT SIZE 1/2 INCH
  • CONNECTION TYPE SCREW-ON
  • COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMSC38BL
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details