Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT905

Description
90 DEG TYPE ZINC MATERIAL METALLIC/NON METALLIC TYPE B LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND
Datasheet
Description
90 DEG TYPE ZINC MATERIAL METALLIC/NON METALLIC TYPE B LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT905 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT905
Liquidtight Flexible Conduit Connector NMLT905
90 DEG TYPE ZINC MATERIAL METALLIC/NON METALLIC TYPE B LIQUID TIGHT CONDUIT USED ON UL, CSA APPROVAL 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE SNAP2IT[R] BRAND
  • 90 DEG TYPE
  • ZINC MATERIAL
  • METALLIC/NON METALLIC TYPE B LIQUID TIGHT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • SNAP2IT[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT905
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details