Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT90125

Description
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LENGTH 4.44 INCH KNOCKOUT SIZE 1-1/4 INCH
Datasheet
Description
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LENGTH 4.44 INCH KNOCKOUT SIZE 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT90125 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT90125
Liquidtight Flexible Conduit Connector NMLT90125
90 DEGREE TYPE ULTRA VIOLET PLASTIC MATERIAL TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE LENGTH 4.44 INCH KNOCKOUT SIZE 1-1/4 INCH
  • 90 DEGREE TYPE
  • ULTRA VIOLET PLASTIC MATERIAL
  • TYPE B LIQUIDTIGHT NON-METALLIC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • LENGTH 4.44 INCH
  • KNOCKOUT SIZE 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT90125
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Brass
View Details