Arlington Industries, Inc. Liquidtight Flexible Conduit Connector NMLT10

Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP-IT[R] BRAND KNOCKOUT SIZE 1 INCH OVERALL DIMENSION 1.856 INCH DIAMETER X 2.53 INCH LENGTH COLOR GRAY INSTALLATION PUSH-ON
Datasheet
Description
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP-IT[R] BRAND KNOCKOUT SIZE 1 INCH OVERALL DIMENSION 1.856 INCH DIAMETER X 2.53 INCH LENGTH COLOR GRAY INSTALLATION PUSH-ON
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - NMLT10 - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
NMLT10
Liquidtight Flexible Conduit Connector NMLT10
STRAIGHT TYPE UV RATED PLASTIC MATERIAL NON-METALLIC TYPE B CONDUIT USED ON UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE SNAP-IT[R] BRAND KNOCKOUT SIZE 1 INCH OVERALL DIMENSION 1.856 INCH DIAMETER X 2.53 INCH LENGTH COLOR GRAY INSTALLATION PUSH-ON
  • STRAIGHT TYPE
  • UV RATED PLASTIC MATERIAL
  • NON-METALLIC TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • SNAP-IT[R] BRAND
  • KNOCKOUT SIZE 1 INCH
  • OVERALL DIMENSION 1.856 INCH DIAMETER X 2.53 INCH LENGTH
  • COLOR GRAY
  • INSTALLATION PUSH-ON
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number NMLT10
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722367 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed external
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details