Arlington Industries, Inc. Liquidtight Flexible Conduit Connector LT90125A

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.47 INCH W X 3.91 INCH H KNOCKOUT SIZE 1-1/4 INCH
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.47 INCH W X 3.91 INCH H KNOCKOUT SIZE 1-1/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Liquidtight Flexible Conduit Connector - LT90125A - Arlington Industries, Inc.
Scranton, PA, USA
Liquidtight Flexible Conduit Connector
LT90125A
Liquidtight Flexible Conduit Connector LT90125A
90 DEGREE TYPE DIE-CAST ZINC MATERIAL METALLIC/NON-METALLI C LIQUIDTIGHT TYPE B CONDUIT USED ON UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE INSULATED THROAT TYPE OVERALL DIMENSION 3.47 INCH W X 3.91 INCH H KNOCKOUT SIZE 1-1/4 INCH
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • METALLIC/NON-METALLIC LIQUIDTIGHT TYPE B CONDUIT USED ON
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • OVERALL DIMENSION 3.47 INCH W X 3.91 INCH H
  • KNOCKOUT SIZE 1-1/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number LT90125A
Product Name Liquidtight Flexible Conduit Connector
Fitting Type Liquid Tight Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228873 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details