Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L49

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.54 INCH SET SCREW INSTALLATION UL, CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.82 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.5 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.54 INCH SET SCREW INSTALLATION UL, CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.82 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.5 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L49 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L49
Armored Cable/Flex Conduit Connector L49
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.54 INCH SET SCREW INSTALLATION UL, CSA APPROVAL 200 STANDARD PACKAGE 3/4 INCH TRADE SIZE 3/4 INCH KNOCKOUT SIZE 0.82 TO 0.91 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.5 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.54 INCH
  • SET SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 200 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • 3/4 INCH KNOCKOUT SIZE
  • 0.82 TO 0.91 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 1.5 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L49
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details