Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L424

Description
DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.55 TO 1.61 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 1.24 INCH
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.55 TO 1.61 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 1.24 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L424 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L424
Armored Cable/Flex Conduit Connector L424
DIE-CAST ZINC MATERIAL 1.91 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 50 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 1-1/4 INCH KNOCKOUT SIZE 1.55 TO 1.61 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING END STOP DIAMETER 1.24 INCH
  • DIE-CAST ZINC MATERIAL
  • 1.91 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 50 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 1-1/4 INCH KNOCKOUT SIZE
  • 1.55 TO 1.61 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED/METAL CLAD CABLE, FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • END STOP DIAMETER 1.24 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L424
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2149562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.9843 inch (25 mm)
Material Nickel plated brass
View Details