Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L420

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.032 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.62 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.155 INCH
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.032 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.62 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.155 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L420 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L420
Armored Cable/Flex Conduit Connector L420
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.032 INCH SQUEEZE INSTALLATION UL, CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.53 TO 0.62 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING HEIGHT 1.155 INCH
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.032 INCH
  • SQUEEZE INSTALLATION
  • UL, CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.53 TO 0.62 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • HEIGHT 1.155 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L420
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8725940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.4724 inch (12 mm)
Material Brass
View Details