Arlington Industries, Inc. Armored Cable/Flex Conduit Connector L19ST

Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.675 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.1 TO 1.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet
Description
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.675 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.1 TO 1.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - L19ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
L19ST
Armored Cable/Flex Conduit Connector L19ST
STRAIGHT TYPE DIE-CAST ZINC MATERIAL 1.675 INCH (1) SCREW, SADDLE INSTALLATION UL (CANADA AND US), CSA APPROVAL 125 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH KNOCKOUT SIZE 1.1 TO 1.4 INCH CORD SIZE NON-INSULATED THROAT TYPE ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
  • STRAIGHT TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.675 INCH
  • (1) SCREW, SADDLE INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 125 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH KNOCKOUT SIZE
  • 1.1 TO 1.4 INCH CORD SIZE
  • NON-INSULATED THROAT TYPE
  • ARMORED CABLE, FLEXIBLE METAL CONDUIT, METAL CLAD CABLE, ALUMINUM JACKETED CABLE, NON-METALLIC CABLE
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number L19ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722398 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.9843 inch (25 mm)
Material Brass
View Details