RS Components, Ltd. Conduit Fittings 2535244

Description
Flexicon CNB110 Conduit Box
Request a Quote
Description
Flexicon CNB110 Conduit Box
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2535244 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2535244
Conduit Fittings 2535244
Flexicon CNB110 Conduit Box

Flexicon CNB110 Conduit Box

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2535244
Product Name Conduit Fittings
Size 4.33 inch (110 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.34 inch (34 mm)
Material Nylon; Nylon
View Details
Conduit Fittings - 2650004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 8726072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.5512 inch (14 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details