Arlington Industries, Inc. Rigid/EMT Conduit Elbow Joint HL125

Description
DIE-CAST ZINC MATERIAL 3.9 INCH L X 3.9 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
Datasheet
Description
DIE-CAST ZINC MATERIAL 3.9 INCH L X 3.9 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - HL125 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Elbow Joint
HL125
Rigid/EMT Conduit Elbow Joint HL125
DIE-CAST ZINC MATERIAL 3.9 INCH L X 3.9 INCH H SIZE RIGID/EMT CONDUIT USED ON THREADED, SET SCREW FEMALE/FEMALE INSTALLATION UL, CSA APPROVAL 10 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE 90 DEGREE BEND ANGLE INCLUDES COVER AND GASKET
  • DIE-CAST ZINC MATERIAL
  • 3.9 INCH L X 3.9 INCH H SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED, SET SCREW FEMALE/FEMALE INSTALLATION
  • UL, CSA APPROVAL
  • 10 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • 90 DEGREE BEND ANGLE
  • INCLUDES COVER AND GASKET
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number HL125
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details