Arlington Industries, Inc. Armored Cable/Flex Conduit Coupling GFC75

Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.2 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.2 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Coupling - GFC75 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Coupling
GFC75
Armored Cable/Flex Conduit Coupling GFC75
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.2 INCH DIA X 2.2 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • SCREW-IN TYPE
  • DIE CAST ZINC MATERIAL
  • 2.2 INCH DIA X 2.2 INCH L SIZE
  • FLEXIBLE METAL CONDUIT USED ON
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GFC75
Product Name Armored Cable/Flex Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 606125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; Inspection elbow
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details