Arlington Industries, Inc. Armored Cable/Flex Conduit Coupling GFC200

Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.937 INCH DIA X 4.125 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet
Description
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.937 INCH DIA X 4.125 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Coupling - GFC200 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Coupling
GFC200
Armored Cable/Flex Conduit Coupling GFC200
SCREW-IN TYPE DIE CAST ZINC MATERIAL 2.937 INCH DIA X 4.125 INCH L SIZE FLEXIBLE METAL CONDUIT USED ON UL, CSA APPROVAL 30 STANDARD PACKAGE 2 INCH TRADE SIZE
  • SCREW-IN TYPE
  • DIE CAST ZINC MATERIAL
  • 2.937 INCH DIA X 4.125 INCH L SIZE
  • FLEXIBLE METAL CONDUIT USED ON
  • UL, CSA APPROVAL
  • 30 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GFC200
Product Name Armored Cable/Flex Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 1.73 inch (44 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details