Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF850ST

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.969 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.969 INCH INCLUDES SPRING STEEL CLIP, SLIDING COVER
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.969 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.969 INCH INCLUDES SPRING STEEL CLIP, SLIDING COVER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF850ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF850ST
Armored Cable/Flex Conduit Connector GF850ST
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.969 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.969 INCH INCLUDES SPRING STEEL CLIP, SLIDING COVER
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.969 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • HEIGHT 1.969 INCH
  • INCLUDES SPRING STEEL CLIP, SLIDING COVER
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF850ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2149559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details