Arlington Industries, Inc. Armored Cable/Flex Conduit Connector GF150

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.406 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.406 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - GF150 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
GF150
Armored Cable/Flex Conduit Connector GF150
STRAIGHT TYPE DIE CAST ZINC MATERIAL 2.406 INCH SCREW-IN INSTALLATION UL, CSA APPROVAL 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE 1-1/2 INCH KNOCKOUT SIZE NON-INSULATED THROAT TYPE FLEXIBLE METAL CONDUIT SINGLE CABLE OPENING
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 2.406 INCH
  • SCREW-IN INSTALLATION
  • UL, CSA APPROVAL
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • 1-1/2 INCH KNOCKOUT SIZE
  • NON-INSULATED THROAT TYPE
  • FLEXIBLE METAL CONDUIT
  • SINGLE CABLE OPENING
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number GF150
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.26 inch (32 mm)
Material Brass
View Details