Arlington Industries, Inc. Rigid/EMT Conduit Bushing EMT300

Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.69 INCH DIAMETER 25 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet
Description
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.69 INCH DIAMETER 25 STANDARD PACKAGE 3 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Bushing - EMT300 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Bushing
EMT300
Rigid/EMT Conduit Bushing EMT300
PRESS FIT, PUSH-ON TYPE NON-METALLIC MATERIAL 1.225 INCH IMC/RIGID/EMT/PVC CONDUIT USED ON UL, CSA APPROVAL 3.69 INCH DIAMETER 25 STANDARD PACKAGE 3 INCH TRADE SIZE
  • PRESS FIT, PUSH-ON TYPE
  • NON-METALLIC MATERIAL
  • 1.225 INCH
  • IMC/RIGID/EMT/PVC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.69 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number EMT300
Product Name Rigid/EMT Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details