Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS4

Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.88 INCH (4) 8 AWG, (4) 6 AWG, (3) 6 AWG, (2) 6 AWG, (3) 4 AWG, (2) 4 AWG CABLE SIZE UL, CSA APPROVAL 1.34 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 3/4 INCH TRADE SIZE AS MODEL
Datasheet
Description
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.88 INCH (4) 8 AWG, (4) 6 AWG, (3) 6 AWG, (2) 6 AWG, (3) 4 AWG, (2) 4 AWG CABLE SIZE UL, CSA APPROVAL 1.34 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 3/4 INCH TRADE SIZE AS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS4 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS4
Armored Cable/Flex Conduit Bushing AS4
ANTI SHORT TYPE THERMOPLASTIC MATERIAL 0.88 INCH (4) 8 AWG, (4) 6 AWG, (3) 6 AWG, (2) 6 AWG, (3) 4 AWG, (2) 4 AWG CABLE SIZE UL, CSA APPROVAL 1.34 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 3/4 INCH TRADE SIZE AS MODEL
  • ANTI SHORT TYPE
  • THERMOPLASTIC MATERIAL
  • 0.88 INCH
  • (4) 8 AWG, (4) 6 AWG, (3) 6 AWG, (2) 6 AWG, (3) 4 AWG, (2) 4 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 1.34 INCH DIAMETER
  • 50 PER BAG STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • AS MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS4
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 1240062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details