Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS2

Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.68 INCH (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG CABLE SIZE UL, CSA APPROVAL 0.92 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR RED
Datasheet
Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.68 INCH (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG CABLE SIZE UL, CSA APPROVAL 0.92 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS2 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS2
Armored Cable/Flex Conduit Bushing AS2
ANTI-SHORT TYPE PLASTIC MATERIAL 0.68 INCH (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG CABLE SIZE UL, CSA APPROVAL 0.92 INCH DIAMETER 50 PER BAG STANDARD PACKAGE 7/16 INCH TRADE SIZE COLOR RED
  • ANTI-SHORT TYPE
  • PLASTIC MATERIAL
  • 0.68 INCH
  • (4) 12 AWG, (3) 10 AWG, (2) 10 AWG, (1) 2 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 0.92 INCH DIAMETER
  • 50 PER BAG STANDARD PACKAGE
  • 7/16 INCH TRADE SIZE
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS2
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 2149558 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.6299 inch (16 mm)
Material Nickel plated brass
View Details