RS Components, Ltd. Conduit Fittings 2650008

Description
Quick Screw Connector M32/AD34.5 black
Request a Quote
Description
Quick Screw Connector M32/AD34.5 black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2650008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2650008
Conduit Fittings 2650008
Quick Screw Connector M32/AD34.5 black

Quick Screw Connector M32/AD34.5 black

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2650008
Product Name Conduit Fittings
Size 1.14 inch (29 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 608216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Conduit Fittings - 1901989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.8661 inch (22 mm)
Material Nylon; Polyamide
View Details
Conduit Fittings - 2535240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Brass
View Details
Conduit Fittings - 228895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details