Arlington Industries, Inc. Armored Cable/Flex Conduit Bushing AS0

Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.59 INCH (3) 14 AWG, (2) 14 AWG, (2) 12 AWG CABLE SIZE UL, CSA APPROVAL 0.68 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 5/16 INCH TRADE SIZE COLOR RED
Datasheet
Description
ANTI-SHORT TYPE PLASTIC MATERIAL 0.59 INCH (3) 14 AWG, (2) 14 AWG, (2) 12 AWG CABLE SIZE UL, CSA APPROVAL 0.68 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 5/16 INCH TRADE SIZE COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Bushing - AS0 - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Bushing
AS0
Armored Cable/Flex Conduit Bushing AS0
ANTI-SHORT TYPE PLASTIC MATERIAL 0.59 INCH (3) 14 AWG, (2) 14 AWG, (2) 12 AWG CABLE SIZE UL, CSA APPROVAL 0.68 INCH DIAMETER 100 PER BAG STANDARD PACKAGE 5/16 INCH TRADE SIZE COLOR RED
  • ANTI-SHORT TYPE
  • PLASTIC MATERIAL
  • 0.59 INCH
  • (3) 14 AWG, (2) 14 AWG, (2) 12 AWG CABLE SIZE
  • UL, CSA APPROVAL
  • 0.68 INCH DIAMETER
  • 100 PER BAG STANDARD PACKAGE
  • 5/16 INCH TRADE SIZE
  • COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number AS0
Product Name Armored Cable/Flex Conduit Bushing
Fitting Type Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details