Arlington Industries, Inc. Rigid/EMT Conduit Elbow Joint 9120

Description
DIE-CAST ZINC MATERIAL 2.61 INCH L X 2.61 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
Datasheet
Description
DIE-CAST ZINC MATERIAL 2.61 INCH L X 2.61 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Elbow Joint - 9120 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Elbow Joint
9120
Rigid/EMT Conduit Elbow Joint 9120
DIE-CAST ZINC MATERIAL 2.61 INCH L X 2.61 W SIZE RIGID/EMT CONDUIT USED ON THREADED INSTALLATION UL, CSA APPROVAL 25 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT 90 DEGREE BEND ANGLE INCLUDES SET-SCREW, COVER AND GASKET
  • DIE-CAST ZINC MATERIAL
  • 2.61 INCH L X 2.61 W SIZE
  • RIGID/EMT CONDUIT USED ON
  • THREADED INSTALLATION
  • UL, CSA APPROVAL
  • 25 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • 90 DEGREE BEND ANGLE
  • INCLUDES SET-SCREW, COVER AND GASKET
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 9120
Product Name Rigid/EMT Conduit Elbow Joint
Fitting Type Elbow
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details