Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 85AST

Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.6 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.51 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.8 INCH INCLUDES SPRING STEEL CLIP
Datasheet
Description
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.6 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.51 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.8 INCH INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 85AST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
85AST
Armored Cable/Flex Conduit Connector 85AST
90 DEGREE TYPE DIE-CAST ZINC MATERIAL 1.6 INCH (2) SCREW, CLAMP INSTALLATION UL (CANADA AND US), CSA APPROVAL 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.37 TO 0.51 INCH CORD SIZE INSULATED THROAT TYPE ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE SINGLE CABLE OPENING SNAP-TITE[R] BRAND HEIGHT 1.8 INCH INCLUDES SPRING STEEL CLIP
  • 90 DEGREE TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.6 INCH
  • (2) SCREW, CLAMP INSTALLATION
  • UL (CANADA AND US), CSA APPROVAL
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.37 TO 0.51 INCH CORD SIZE
  • INSULATED THROAT TYPE
  • ALUMINUM/STEEL FLEXIBLE METAL CONDUIT, ARMORED CABLE, METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • SNAP-TITE[R] BRAND
  • HEIGHT 1.8 INCH
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 85AST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details