Arlington Industries, Inc. Armored Cable/Flex Conduit Connector 846ST

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.635 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.15 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING SNAP-TITE[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.635 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.15 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING SNAP-TITE[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 846ST - Arlington Industries, Inc.
Scranton, PA, USA
Armored Cable/Flex Conduit Connector
846ST
Armored Cable/Flex Conduit Connector 846ST
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.635 INCH (1) SCREW INSTALLATION UL, CSA APPROVAL 250 STANDARD PACKAGE 3/8 INCH TRADE SIZE 1/2 INCH KNOCKOUT SIZE 0.15 TO 0.612 INCH CORD SIZE NON INSULATED THROAT TYPE ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE DUPLEX CABLE OPENING SNAP-TITE[R] BRAND APPLICABLE STANDARD NEC 1999 250-97
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.635 INCH
  • (1) SCREW INSTALLATION
  • UL, CSA APPROVAL
  • 250 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 1/2 INCH KNOCKOUT SIZE
  • 0.15 TO 0.612 INCH CORD SIZE
  • NON INSULATED THROAT TYPE
  • ARMORED CABLE/FLEX METAL CONDUIT/METAL CLAD CABLE/NON METALLIC CABLE
  • DUPLEX CABLE OPENING
  • SNAP-TITE[R] BRAND
  • APPLICABLE STANDARD NEC 1999 250-97
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 846ST
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8722130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details