Arlington Industries, Inc. Rigid/EMT Conduit Coupling 838

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 838 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
838
Rigid/EMT Conduit Coupling 838
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.33 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 4.775 INCH DIAMETER 6 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.33 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.775 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 838
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 2650012 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 1.14 inch (29 mm)
Material Nylon; Polyamide
View Details