Arlington Industries, Inc. Rigid/EMT Conduit Coupling 836RT

Description
COMPRESSION TYPE STEEL MATERIAL 4.207 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.625 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 4.207 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.625 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 836RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
836RT
Rigid/EMT Conduit Coupling 836RT
COMPRESSION TYPE STEEL MATERIAL 4.207 INCH EMT CONDUIT USED ON UL (CANADA AND US) APPROVAL 3.625 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 4.207 INCH
  • EMT CONDUIT USED ON
  • UL (CANADA AND US) APPROVAL
  • 3.625 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 836RT
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8726198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 1.34 inch (34 mm)
Material Thermoplastic elastomer
View Details