Arlington Industries, Inc. Rigid/EMT Conduit Coupling 836

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.07 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.07 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 836 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
836
Rigid/EMT Conduit Coupling 836
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3.07 INCH EMT/IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 3.47 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3.07 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 3.47 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 836
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details