Arlington Industries, Inc. Rigid/EMT Conduit Coupling 830

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 830 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Coupling
830
Rigid/EMT Conduit Coupling 830
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.55 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.08 INCH DIAMETER 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE-TIGHT
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.55 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.08 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE-TIGHT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 830
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 8722379 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.3937 inch (10 mm)
Material Brass
View Details