Arlington Industries, Inc. Rigid/EMT Conduit Connector 829

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.007 INCH THREAD LENGTH UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.007 INCH THREAD LENGTH UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 829 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
829
Rigid/EMT Conduit Connector 829
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 3 INCH ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON 1.007 INCH THREAD LENGTH UL, CSA APPROVAL 5.3 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 3 INCH
  • ALUMINUM/STEEL IMC/RIGID/EMT CONDUIT USED ON
  • 1.007 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 5.3 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 829
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details