Arlington Industries, Inc. Rigid/EMT Conduit Connector 823

Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.878 INCH EMT CONDUIT USED ON 0.6 INCH THREAD LENGTH UL, CSA APPROVAL 2.08 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.878 INCH EMT CONDUIT USED ON 0.6 INCH THREAD LENGTH UL, CSA APPROVAL 2.08 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 823 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
823
Rigid/EMT Conduit Connector 823
COMPRESSION TYPE DIE-CAST ZINC MATERIAL 1.878 INCH EMT CONDUIT USED ON 0.6 INCH THREAD LENGTH UL, CSA APPROVAL 2.08 INCH DIAMETER 25 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE-TIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • DIE-CAST ZINC MATERIAL
  • 1.878 INCH
  • EMT CONDUIT USED ON
  • 0.6 INCH THREAD LENGTH
  • UL, CSA APPROVAL
  • 2.08 INCH DIAMETER
  • 25 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE-TIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 823
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240098 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 45° elbow
Size 1.34 inch (34 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details