RS Components, Ltd. Conduit Fittings 2687465

Description
BL M40 FOR FPC/LPC40 X2
Request a Quote
Description
BL M40 FOR FPC/LPC40 X2
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 2687465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
2687465
Conduit Fittings 2687465
BL M40 FOR FPC/LPC40 X2

BL M40 FOR FPC/LPC40 X2

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 2687465
Product Name Conduit Fittings
Size 1.57 inch (40 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 1240087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Elbow; 90° elbow
Size 0.8268 inch (21 mm)
Material Nylon; Nylon 66
View Details
Conduit Fittings - 623912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Thread converter
Size 0.6299 inch (16 mm)
Material Brass
View Details
Conduit Fittings - 619979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Reducer; Reducer
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Conduit Fittings - 754194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9843 inch (25 mm)
Material Cold Rolled Steel
View Details