Arlington Industries, Inc. Rigid/EMT Conduit Connector 822RT

Description
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 822RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
822RT
Rigid/EMT Conduit Connector 822RT
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 1 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.657 INCH
  • EMT CONDUIT USED ON
  • 0.437 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1.375 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • RAIN TIGHT, CONCRETE TIGHT
  • NON-INSULATED THROAT TYPE
  • KNOCKOUT SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 822RT
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details