Arlington Industries, Inc. Rigid/EMT Conduit Connector 821RT

Description
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 821RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
821RT
Rigid/EMT Conduit Connector 821RT
COMPRESSION TYPE STEEL MATERIAL 1.657 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.375 INCH DIAMETER 50 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETETIGHT, RAINTIGHT NON-INSULATED THROAT TYPE
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.657 INCH
  • EMT CONDUIT USED ON
  • 0.437 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1.375 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETETIGHT, RAINTIGHT
  • NON-INSULATED THROAT TYPE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 821RT
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.7874 inch (20 mm)
Material Brass
View Details