Arlington Industries, Inc. Rigid/EMT Conduit Connector 820RT

Description
COMPRESSION TYPE STEEL MATERIAL 1.608 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.608 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 820RT - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
820RT
Rigid/EMT Conduit Connector 820RT
COMPRESSION TYPE STEEL MATERIAL 1.608 INCH EMT CONDUIT USED ON 0.437 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT NON-INSULATED THROAT TYPE KNOCKOUT SIZE 3/4 INCH
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.608 INCH
  • EMT CONDUIT USED ON
  • 0.437 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1.125 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAIN TIGHT, CONCRETE TIGHT
  • NON-INSULATED THROAT TYPE
  • KNOCKOUT SIZE 3/4 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 820RT
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 754193 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Cold Rolled Steel
View Details