Arlington Industries, Inc. Rigid/EMT Conduit Connector 820ART

Description
COMPRESSION TYPE STEEL MATERIAL 1.67 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT INSULATED THROAT TYPE KNOCKOUT SIZE 1/2 INCH
Datasheet
Description
COMPRESSION TYPE STEEL MATERIAL 1.67 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT INSULATED THROAT TYPE KNOCKOUT SIZE 1/2 INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 820ART - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
820ART
Rigid/EMT Conduit Connector 820ART
COMPRESSION TYPE STEEL MATERIAL 1.67 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH UL (CANADA AND US) APPROVAL 1.125 INCH DIAMETER 50 STANDARD PACKAGE 1/2 INCH TRADE SIZE RAIN TIGHT, CONCRETE TIGHT INSULATED THROAT TYPE KNOCKOUT SIZE 1/2 INCH
  • COMPRESSION TYPE
  • STEEL MATERIAL
  • 1.67 INCH
  • EMT CONDUIT USED ON
  • 0.5 INCH THREAD LENGTH
  • UL (CANADA AND US) APPROVAL
  • 1.125 INCH DIAMETER
  • 50 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RAIN TIGHT, CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • KNOCKOUT SIZE 1/2 INCH
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 820ART
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details