Arlington Industries, Inc. Rigid/EMT Conduit Connector 801ST

Description
DIE-CAST ZINC MATERIAL 1.51 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet
Description
DIE-CAST ZINC MATERIAL 1.51 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 801ST - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Connector
801ST
Rigid/EMT Conduit Connector 801ST
DIE-CAST ZINC MATERIAL 1.51 INCH EMT CONDUIT USED ON UL, CSA APPROVAL 1.31 INCH DIAMETER 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE-TIGHT SNAP-TITE[R] BRAND INCLUDES SPRING STEEL CLIP
  • DIE-CAST ZINC MATERIAL
  • 1.51 INCH
  • EMT CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.31 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE-TIGHT
  • SNAP-TITE[R] BRAND
  • INCLUDES SPRING STEEL CLIP
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 801ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details