Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A4

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.525 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.525 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A4 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A4
Rigid/EMT Conduit Nipple 6A4
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.535 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.525 INCH DIAMETER 100 STANDARD PACKAGE 1 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 2.535 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.525 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A4
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8722161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.1 inch (28 mm)
Material Nylon; Nylon
View Details