Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A3

Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.56 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.22 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.56 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.22 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A3 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A3
Rigid/EMT Conduit Nipple 6A3
THREADED MALE, 3/4 INCH OFFSET TYPE DIE CAST ZINC MATERIAL 2.56 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.22 INCH DIAMETER 100 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED MALE, 3/4 INCH OFFSET TYPE
  • DIE CAST ZINC MATERIAL
  • 2.56 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.22 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A3
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details