Arlington Industries, Inc. Rigid/EMT Conduit Nipple 6A10

Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.477 INCH DIAMETER 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet
Description
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.477 INCH DIAMETER 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 6A10 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
6A10
Rigid/EMT Conduit Nipple 6A10
3/4 INCH OFFSET, THREADED MALE TYPE DIE-CAST MALLEABLE ZINC MATERIAL 5 INCH RIGID/IMC CONDUIT USED ON UL, CSA APPROVAL 4.477 INCH DIAMETER 1 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE
  • 3/4 INCH OFFSET, THREADED MALE TYPE
  • DIE-CAST MALLEABLE ZINC MATERIAL
  • 5 INCH
  • RIGID/IMC CONDUIT USED ON
  • UL, CSA APPROVAL
  • 4.477 INCH DIAMETER
  • 1 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 6A10
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details