Arlington Industries, Inc. Rigid/EMT Conduit Reducer 524

Description
DIE CAST ZINC MATERIAL 0.715 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.715 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Reducer - 524 - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Reducer
524
Rigid/EMT Conduit Reducer 524
DIE CAST ZINC MATERIAL 0.715 INCH L SIZE RIGID CONDUIT/IMC USED ON 3/4 INCH SMALL END TRADE SIZE 1 INCH LARGE END TRADE SIZE UL 514-B, 351F, CSA APPROVAL 100 STANDARD PACKAGE INSTALLATION THREADED HEX HEAD 52 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.715 INCH L SIZE
  • RIGID CONDUIT/IMC USED ON
  • 3/4 INCH SMALL END TRADE SIZE
  • 1 INCH LARGE END TRADE SIZE
  • UL 514-B, 351F, CSA APPROVAL
  • 100 STANDARD PACKAGE
  • INSTALLATION THREADED HEX HEAD
  • 52 MODEL
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 524
Product Name Rigid/EMT Conduit Reducer
Fitting Type Reducer
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 429662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.3937 inch (10 mm)
Material Nylon; Nylon 66
View Details