Arlington Industries, Inc. Rigid/EMT Conduit Nipple 502L

Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.9 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.3 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet
Description
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.9 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.3 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 502L - Arlington Industries, Inc.
Scranton, PA, USA
Rigid/EMT Conduit Nipple
502L
Rigid/EMT Conduit Nipple 502L
THREADED MALE/HEX HEAD TYPE DIE CAST ZINC MATERIAL 0.9 INCH IMC/RIGID CONDUIT USED ON UL, CSA APPROVAL 1.3 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE
  • THREADED MALE/HEX HEAD TYPE
  • DIE CAST ZINC MATERIAL
  • 0.9 INCH
  • IMC/RIGID CONDUIT USED ON
  • UL, CSA APPROVAL
  • 1.3 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Conduit Fittings
Product Number 502L
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details